NKK Switches Miniature PCB Process Sealed Rotary MRB24H-CA

Description
Size/Specifications Features Miniature 0.4VA @ 28V AC/DC 6mm diameter double flat threaded bushing Panel seal with optional AT535 o-ring Bracket, PC terminals 45° & 90° step sizes Operating temperature –10°C ~ +70°C
Request a Quote
Description
Size/Specifications Features Miniature 0.4VA @ 28V AC/DC 6mm diameter double flat threaded bushing Panel seal with optional AT535 o-ring Bracket, PC terminals 45° & 90° step sizes Operating temperature –10°C ~ +70°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MRB24H-CA is a miniature PCB-mounted rotary switch with a DP3T circuit and 90° indexing, featuring right-angle PC terminals with a bracket. It has a double-flatted bushing for panel stability, insert-molded terminals for contamination protection, and a break-before-make contact timing mechanism. The switch is rated for 0.4VA maximum at 28V AC/DC, with a contact resistance of 80 milliohms maximum and insulation resistance of 100 megohms minimum at 500V DC. It operates from -10°C to +70°C and meets IP67 sealing when used with the optional AT535 o-ring. Terminal spacing conforms to a 2.54mm grid, and mechanical life is rated at 30,000 operations minimum. The actuator is a large color-tipped knob coded A in black.

Datasheet Summary
Powered by GS/AI

The MRB24H-CA is a miniature PCB-mounted rotary switch with a DP3T circuit and 90° indexing, featuring right-angle PC terminals with a bracket. It has a double-flatted bushing for panel stability, insert-molded terminals for contamination protection, and a break-before-make contact timing mechanism. The switch is rated for 0.4VA maximum at 28V AC/DC, with a contact resistance of 80 milliohms maximum and insulation resistance of 100 megohms minimum at 500V DC. It operates from -10°C to +70°C and meets IP67 sealing when used with the optional AT535 o-ring. Terminal spacing conforms to a 2.54mm grid, and mechanical life is rated at 30,000 operations minimum. The actuator is a large color-tipped knob coded A in black.

Suppliers

Company
Product
Description
Supplier Links
Miniature PCB Process Sealed Rotary - MRB24H-CA - NKK Switches
Scottsdale, AZ, United States
Miniature PCB Process Sealed Rotary
MRB24H-CA
Miniature PCB Process Sealed Rotary MRB24H-CA
Size/Specifications Features Miniature 0.4VA @ 28V AC/DC 6mm diameter double flat threaded bushing Panel seal with optional AT535 o-ring Bracket, PC terminals 45° & 90° step sizes Operating temperature –10°C ~ +70°C
    • Size/Specifications
    • Features
  • Miniature
  • 0.4VA @ 28V AC/DC

  • 6mm diameter double flat threaded bushing
  • Panel seal with optional AT535 o-ring
  • Bracket, PC terminals
  • 45° & 90° step sizes
  • Operating temperature –10°C ~ +70°C
Supplier's Site Datasheet
Rotary Switches - 2300-MRB24H-CA - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rotary Switches
2300-MRB24H-CA
Rotary Switches 2300-MRB24H-CA
MINIATURE PCB PROCESS SEALED ROTARY

MINIATURE PCB PROCESS SEALED ROTARY

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
MRB24H-CA
Rotary Switches MRB24H-CA
Rotary Switches DPDT DP3T ON ON ON 45 DEG RT ANG W/BRKT

Rotary Switches DPDT DP3T ON ON ON 45 DEG RT ANG W/BRKT

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number MRB24H-CA 2300-MRB24H-CA MRB24H-CA
Product Name Miniature PCB Process Sealed Rotary Rotary Switches Rotary Switches
Actuator Type Knobbed Shaft
Current Rating 0.4 amps
AC Voltage Rating 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Keylock Switches - CKM12AFW01-003-ND - DigiKey
Specs
Actuator Type Keylock
Current Rating 3.0 amps
Angle of Throw 90 degrees
View Details
2 suppliers
10mm Ultra-Thin DIP Rotary - FR01FC16H - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal Complement
Terminal Type PC Pin
View Details
2 suppliers
10mm Ultra-Thin DIP Rotary - FR01AR16PB - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal
Terminal Type PC Pin
View Details
2 suppliers
Specs
Actuator Type Keylock
View Details