The NDKR10P is an 8mm process sealed DIP rotary switch designed for low-voltage, low-current logic-level circuits. It features a shaft actuator, 10 decimal positions, and straight PC terminals. The switch has a sealed construction with a glass fiber reinforced polyamide housing and base, UL94V-0 rated for fire resistance. Contact resistance is maximum 80 milliohms for the circuit and 30 milliohms per contact point, with insulation resistance of 1,000 megohms minimum at 250V DC and dielectric strength of 250V AC for one minute. Switching rating is 100mA at 5V DC, nonswitching rating 100mA at 50V DC. Mechanical and electrical life is 20,000 detent operations minimum. Operating temperature ranges from -25°C to +75°C. Terminal grid spacing is 0.100" (2.54mm) with a 3-by-3 arrangement. Contact timing is nonshorting (break-before-make).
ND-Series 8mm Process Sealed DIP Rotaries
Coded Rotary Switches 10 POS DECIMAL REAL SHAFT ACTUATED
| NKK Switches | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | NDKR10P | NDKR10P |
| Product Name | 8mm Process Sealed DIP Rotary | Coded Rotary Switches |
| Current Rating | 0.1 amps |