The MRB12B-BC is a miniature, panel-sealed, single-pole double-throw rotary switch with straight PCB terminals and a bracket, designed for logic-level circuits. It features a 6mm double-flatted bushing, 90° indexing, and break-before-make contact timing. The switch operates at 0.4VA maximum at 28V AC/DC, with contact resistance below 80 milliohms and insulation resistance above 100 megohms. Operating torque is 0.04Nm, with a mechanical life of 30,000 operations. Terminal spacing is 2.54mm x 2.54mm, compatible with standard PCB grids. The operating temperature range is -10°C to +70°C. Sealing with the optional AT535 o-ring meets IP67 per IEC60529. The shaft is brass with nickel plating; contacts are gold-plated beryllium copper and copper. Mounting torque is 0.686Nm. The part number MRB12B-BC is not explicitly listed, but the base part MRB12B is described in the series, making this a series-level summary.
MINIATURE PCB PROCESS SEALED ROTARY
Rotary Switches SPDT,on none on,Strt PC Term, Red Tip Knb
| NKK Switches | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | MRB12B-BC | 2300-MRB12B-BC | MRB12B-BC |
| Product Name | Miniature PCB Process Sealed Rotary | Rotary Switches | Rotary Switches |
| Actuator Type | Knobbed Shaft | ||
| Current Rating | 0.4 amps | ||
| AC Voltage Rating | 28 volts |