The MRAN403 is a half-inch diameter, process-sealed, rotary switch with four poles and three positions, featuring PC terminals and a shaft actuator. It has a 30° indexing angle and break-before-make contact timing with a self-cleaning sliding contact. Contact resistance is 10 milliohms maximum, insulation resistance is 100 megohms minimum, and dielectric strength is 1,000V AC for one minute. It is rated for 250mA at 125V AC resistive load, with an electrical life of 10,000 operations and mechanical life of 30,000 operations. Operating torque is 0.02 to 0.07 Nm. The shaft is brass with nickel plating, contacts are copper with silver plating, and the base is diallyl phthalate. Operating temperature ranges from -10°C to +70°C. Mounting torque is 0.686 Nm. Dimensions include a 9.5 mm body diameter and 12.6 mm mounting hole pattern. Designed for low-voltage, low-current logic circuits.
Half-Inch Diameter Process Sealed Rotary
HALF-INCH DIAMETER PROCESS SEALED ROTARY
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | MRAN403 | 2300-MRAN403 | 360-MRAN403-ND |
| Product Name | Half-Inch Diameter Process Sealed Rotary | Rotary Switches | Rotary Switches |
| Current Rating | 0.2 amps | 0.2 amps | |
| AC Voltage Rating | 125 volts | ||
| DC Voltage Rating | 28 volts | ||
| Positions per Pole | 4P3T | 2 ~ 3 | |
| Terminal Type | PC Pin | PC Pins |