Rotary Switch 2 ~ 11 Position SP11T 6A (AC) 125VAC Panel Mount
SWITCH, ROTARY, SCREW TERMINAL W/HARDWARE, 6A @ 125VAC, 6A @ 250VAC
Rotary Switches 6 AMP 2P 2-11 POS
SWITCH, ROTARY, 2POLE, 11 POSITION, PANEL; No. of Switch Positions:11 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:6A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 360-2357-ND | 70192254 | TS2N | 10X9580 |
| Product Name | Rotary Switches | SWITCH, ROTARY, SCREW TERMINAL W/HARDWARE, 6A @ 125VAC, 6A @ 250VAC | Rotary Switches | Switch, Rotary, 2Pole, 11 Position, Panel; No. Of Switch Positions Nkk Switches |
| Actuator Type | Flush Actuator | |||
| Current Rating | 6.0 amps | 6.0 amps | ||
| Angle of Throw | 30 degrees | 30 degrees | ||
| Number of Decks | 2 | |||
| Poles per Deck | 1 |