The MRB14B-CA is a miniature, PCB-mounted, sealed rotary switch with a 45° indexing angle and SP3T circuit configuration, featuring straight PC terminals with a bracket. It has a brass shaft with nickel plating, beryllium copper movable contacts with gold plating, and copper stationary contacts with gold plating. The switch operates at a maximum logic-level capacity of 0.4VA @ 28V AC/DC, with a contact resistance of 80 milliohms maximum and insulation resistance of 100 megohms minimum. Mechanical life is 30,000 operations minimum, and electrical life is 10,000 operations minimum. Operating temperature ranges from -10°C to +70°C. The switch includes a double-flatted bushing to prevent panel rotation and is sealed to meet IP67 when used with the optional AT535 o-ring. Terminal spacing is 2.54mm x 2.54mm, conforming to standard PCB grid spacing. Mounting torque is 0.686Nm, and the actuator provides positive detent feedback with nonshorting (break-before-make) contact timing.
MINIATURE PCB PROCESS SEALED ROTARY
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | MRB14B-CA | 2300-MRB14B-CA |
| Product Name | Miniature PCB Process Sealed Rotary | Rotary Switches |
| Actuator Type | Knobbed Shaft | |
| Current Rating | 0.4 amps | |
| AC Voltage Rating | 28 volts |