NKK Switches Datasheets for Rocker Switches

Rocker switches are actuated by a standard or dual rocker or paddle.
Rocker Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
Internationally Approved Rocker Switches 10A Power Level; Frame Mount, UL, CSA, cULus, VDE International certifications from UL, CSA, VDE, SEMKO, and SEV. Special silver alloy contacts resist arcing and guarantee...
Medium - High Capacity Rocker Switches 15-30A Power Level; Frame Mount, UL, CSA, cULus, VDE Constructed of sturdy, high-performance materials including a zinc-plated steel mounting plate. Contacts are made of...
Miniature Snap-in Mount Rockers Bezel with LED illumination in red, yellow or green Molded diallyl phalate case has UL94V-0 flammability rating Terminals: solder lug, quick connect or wirewrap Prominent external...
MNL Series LED Tipped Toggles 6A Power Lever & 0.4VA Logic Level Industry-first technology of LED Illumination at tip of toggle. Single color LEDs of red, yellow, and green, plus...
Process Sealed Miniature Rockers 6A Power Level & 0.4VA Logic Level; Process Sealed, PCB Mount, UL, CSA, cULus Anti-jamming actuator design protects against mechanism damage from toggle or plunger downward...
Size/Specifications Features Standard 15A @ 125/250V AC 15A @ 30V DC Environmentally sealed High arc resistant Minimal contact bounce UL94-V0 flammability standard for housing Operating temperature –25°C ~ +85°C
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front...

<< Prev Next >>