The SW3833D is a three-pole double-throw rocker switch with screw terminals, rated for 30A at 125V AC, 30A at 250V AC, 30A at 30V DC, and 15A at 125V DC with a power factor of 0.6. It has a mechanical life of 50,000 operations and an electrical life of 25,000 operations. The rocker is made of white urea resin, the case of melamine phenol, and the terminals are brass with nickel plating. Operating temperature ranges from -10°C to +70°C. The maximum effective panel thickness is 0.177 inches (4.5 mm). UL and CSA certifications apply only when ordered with the appropriate marking. The switch has a 28° angle of throw and operates with 800 grams force from on to off and 2,200 grams from off to on.
Medium - High Capacity Rocker Switches
SWITCH ROCKER 3PDT 30A 30V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | SW3833D | 2300-SW3833D | SW3833D | SW3833D |
| Product Name | High Capacity Rocker | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Standard V) | Concave (Standard V) | ||
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||
| Pole & Throw Specifications | 3PDT | 3PDT | ||
| Terminal Type | Panel Mount, Flange | Screw Terminals; Screw Terminal | ||
| Current Rating | 30 amps | 30 amps |