SW3008A is a double-pole, double-throw rocker switch with solder lugs, rated for 15A resistive and 6A inductive AC at 125V, and 15A resistive and 10A inductive AC at 250V. It has a 24° angle of throw, operates from -10°C to +70°C, and is dustproof with a silicone rubber cover. The case is melamine phenol, terminals are copper with tin plating, and contacts are silver alloy with copper and silver plating. Mechanical life is 30,000 operations, and electrical life is 10,000 operations. The maximum effective panel thickness is 0.197" (5.0mm). UL and CSA recognition require ordering with marking. The switch measures 45.0mm in length, 38.0mm in width, and 21.4mm in height.
Medium - High Capacity Rocker Switches
Rocker Switch DPDT 15A (AC/DC) 125V Panel Mount, Flange
MEDIUM CAPACITY ROCKER
SWITCH, ROCKER, DPDT, 15A, 125VAC, WHITE; Switch Operation:(On)-Off-(
Switch, Rocker/Paddle, Momentary, (ON)-OFF-(ON), DPDT, 15 Amp
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | SW3008A | 360-2927-ND | 2300-SW3008A | SW3008A | 10X9315 | 70192265 |
| Product Name | Medium Capacity Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Switch, Rocker, Dpdt, 15A, 125Vac, White; Switch Operation Nkk Switches | Switch, Rocker/Paddle, Momentary, (ON)-OFF-(ON), DPDT, 15 Amp |
| Rocker Actuator | Concave (Standard V) | Rocker | ||||
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Panel Mount, Flange | Solder Terminals | Solder Terminals | |||
| Current Rating | 15 amps | 15 amps | 15 amps |