The SW3831D is a three-pole, single-throw rocker switch with screw terminals, rated for 30A at 125V AC and 15A at 250V AC, with a contact resistance of 10 milliohms maximum and insulation resistance of 1,000 megohms minimum at 500V DC. It has a dielectric strength of 2,000V AC for one minute, a mechanical life of 50,000 operations, and an electrical life of 25,000 operations. The operating temperature range is -10°C to +70°C. The switch is constructed with a urea resin rocker, steel mounting frame with chromate plating over zinc plating, phenolic resin insulator, and melamine phenol case. Terminals are brass with nickel plating. The maximum effective panel thickness is 0.177 inches (4.5 mm). UL and CSA recognition is available when ordered with the appropriate suffix and marking, as indicated by the "/U" suffix.
Medium - High Capacity Rocker Switches
SWITCH ROCKER 3PST 30A 30V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | SW3831D/U | SW3831D/U | 2300-SW3831D/U | SW3831D/U |
| Product Name | High Capacity Rocker | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Standard V) | Concave (Standard V) | ||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ||
| Momentary Contact Switch Function | On-Off | On-Off | ||
| Pole & Throw Specifications | 3PST | 3PST | ||
| Terminal Type | Panel Mount, Flange | Screw Terminals; Screw Terminal |