SW3832/U is a three-pole double-throw rocker switch with screw terminals, rated for 30A at 125V AC and 15A at 250V AC, with a 1A rating for 125V DC. It has a mechanical life of 50,000 operations and an electrical life of 25,000 operations. The switch operates within a temperature range of -10°C to +70°C, features a white urea resin rocker, and a steel mounting frame with chromate plating over zinc plating. Contact resistance is 10 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 2,000V AC for one minute. It meets UL and CSA standards when ordered with the /U suffix, as this part includes UL recognition per File No. E44145. The maximum effective panel thickness is 0.177 inches (4.5 mm).
Medium - High Capacity Rocker Switches
Rocker Switch 3PDT 30A (AC/DC) 125V Panel Mount, Flange
SWITCH ROCKER 3PDT 30A 125V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | SW3832/U | SW3832/U-ND | 2300-SW3832/U | SW3832/U | SW3832/U |
| Product Name | High Capacity Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Standard V) | Concave (Standard V) | |||
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | 3PDT | 3PDT | 3PDT | ||
| Terminal Type | Panel Mount, Flange | Screw Terminals | Screw Terminals; Screw Terminal | ||
| Current Rating | 30 amps | 30 amps | 30 amps |