The SW3833D is a three-pole double-throw high-capacity rocker switch with screw terminals, rated for 30A at 125V AC and 15A at 250V AC with a power factor of 0.6, and 30A at 30V DC. It has a mechanical life of 50,000 operations and an electrical life of 25,000 operations. The operating temperature range is -10°C to +70°C. The switch has a maximum panel thickness of 0.177 inches (4.5 mm), a white urea resin rocker, and a melamine phenol case. The UL and CSA certifications apply only when ordered with the appropriate marking suffix. The /U suffix indicates UL recognition is included.
Medium - High Capacity Rocker Switches
SWITCH ROCKER 3PDT 30A 30V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | SW3833D/U | SW3833D/U | 2300-SW3833D/U | SW3833D/U |
| Product Name | High Capacity Rocker | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Standard V) | Concave (Standard V) | ||
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||
| Pole & Throw Specifications | 3PDT | 3PDT | ||
| Terminal Type | Panel Mount, Flange | Screw Terminals; Screw Terminal | ||
| Current Rating | 30 amps | 30 amps |