The SW3007A is a double-pole double-throw rocker switch with solder lugs, rated for 15A at 125V AC, 6A at 250V AC, 15A at 30V DC, and 10A at 125V AC with a power factor of 0.6. It has a throw angle of 28°, a mechanical life of 30,000 operations, and an electrical life of 10,000 operations. The rocker is white urea resin, the case is melamine phenol, and terminals are copper with tin plating. Maximum panel thickness is 0.177" (4.5 mm). Operating temperature range is -10°C to +70°C. UL and CSA certifications apply only when ordered with the appropriate marking. Contact resistance is 10 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 2,000V AC for one minute.
Medium - High Capacity Rocker Switches
MEDIUM CAPACITY ROCKER
Rocker Switch DPDT 15A (AC/DC) 125V Panel Mount, Flange
SWITCH, ROCKER, DPDT, 15A, 125VAC, WHITE; Switch Operation:On-Off-On;
Switch, Rocker/Paddle, DPDT, ON-OFF-ON,15 Amp
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | SW3007A | 2300-SW3007A | SW3007A | SW3007A-ND | 10X9314 | 70192282 |
| Product Name | Medium Capacity Rocker | Rocker Switches | Rocker & Toggle Switches | Rocker Switches | Switch, Rocker, Dpdt, 15A, 125Vac, White; Switch Operation Nkk Switches | Switch, Rocker/Paddle, DPDT, ON-OFF-ON,15 Amp |
| Rocker Actuator | Concave (Standard V) | Rocker | ||||
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Panel Mount, Flange | Solder Terminals | Solder Terminals | |||
| Current Rating | 15 amps | 15 amps | 15 amps |