SW3822D is a double pole with screw lug rocker switch rated for 30A at 250V AC, 30A at 125V AC, and 15A at 400V AC, with a 0.6 power factor load. The switch has a DPDT configuration with a center-off position. It features silver alloy contacts, a brass terminal with nickel-plated screws, and an operating temperature range of -10°C to +70°C. The maximum effective panel thickness is 0.177 inches (4.5 mm). UL and cULus recognition, and CSA certification apply only when ordered with the appropriate marking. Mechanical life is 50,000 operations minimum and electrical life is 25,000 operations minimum. The rocker is white urea resin. The switch does not have terminals 1 and 4.
Medium - High Capacity Rocker Switches
Rocker Switch DPDT 30A (DC) Panel Mount, Flange
SWITCH ROCKER DPDT 30A 30V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | SW3822D | SW3822D-ND | 2300-SW3822D | SW3822D | SW3822D |
| Product Name | High Capacity Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Standard V) | Concave (Standard V) | |||
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount, Flange | Screw Terminals | Screw Terminals; Screw Terminal | ||
| Current Rating | 30 amps | 30 amps | 30 amps |