The SW3831 is a three-pole single-throw high-capacity rocker switch with screw terminals, designed for resistive and inductive loads up to 30A at 125V AC and 30A at 250V AC, with a 1A DC rating at 125V DC. It has a mechanical life of 50,000 operations and an electrical life of 25,000 operations. The rocker is made of white urea resin, the case of melamine phenol, and terminals are brass with nickel-plated screws. Operating temperature ranges from -10°C to +70°C. The switch has a maximum panel thickness of 4.5mm. UL and CSA recognition require ordering with marking, and are rated for 30A at 30V DC and 15A at 125V DC. It does not have terminals 1, 4, or 7.
Medium - High Capacity Rocker Switches
Rocker Switch 3PST 30A (AC/DC) 125V Panel Mount, Flange
SWITCH ROCKER 3PST 30A 125V
SWITCH, ROCKER, 3PST, 30A, 250VAC, WHITE; Switch Operation:On-None-Of
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | SW3831 | SW3831-ND | 2300-SW3831 | SW3831 | SW3831 | 10X9336 |
| Product Name | High Capacity Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches | Switch, Rocker, 3Pst, 30A, 250Vac, White; Switch Operation Nkk Switches |
| Rocker Actuator | Concave (Standard V) | Concave (Standard V) | Rocker | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | Three Position Momentary (Center NEUTRAL) | |||
| Pole & Throw Specifications | 3PST | 3PST | 3PST | 3PST | ||
| Terminal Type | Panel Mount, Flange | Screw Terminals | Screw Terminals; Screw Terminal |