The SW3821 is a double-pole single-throw rocker switch with screw terminals, rated for 30A at 125V AC, 30A at 250V AC, 30A at 30V DC, and 1A at 125V DC resistive load. It has a mechanical life of 50,000 operations and an electrical life of 25,000 operations. The switch operates within a temperature range of -10°C to +70°C, features a zinc-plated steel mounting frame with chromate plating, and uses silver alloy contacts. It is recognized by UL and certified by CSA only when ordered with the appropriate marking. The maximum effective panel thickness is 0.177 inch (4.5 mm).
Medium - High Capacity Rocker Switches
Rocker Switch DPST 30A (AC/DC) 125V Panel Mount, Flange
ROCKER SWITCH, DPST, 30A, 250V, WHITE; Switch Operation:On-None-Of
Switch, Rocker/Paddle, DPST, 30 Amp, On-Off Scw
SWITCH ROCKER DPST 30A 125V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | SW3821 | 360-2725-ND | 2300-SW3821 | SW3821 | 59P3343 | 70192259 | SW3821 |
| Product Name | High Capacity Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Rocker Switch, Dpst, 30A, 250V, White; Switch Operation Nkk Switches | Switch, Rocker/Paddle, DPST, 30 Amp, On-Off Scw | Switches - Rocker Switches |
| Rocker Actuator | Concave (Standard V) | Rocker | Concave (Standard V) | ||||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ||||
| Momentary Contact Switch Function | On-Off | Three Position Momentary (Center NEUTRAL) | On-None-Off | On-Off | |||
| Pole & Throw Specifications | Double Pole, Single Throw; DPST | Double Pole, Single Throw | Double Pole, Single Throw; DPST | Double Pole, Single Throw | Double Pole, Single Throw; DPST | ||
| Terminal Type | Panel Mount, Flange | Screw Terminals | Screw Terminals | Screw Terminals; Screw Terminal |