SW3822 is a double-pole, double-throw rocker switch with screw terminals, rated for 30A resistive and 15A inductive loads at 125V AC and 250V AC, and 30A at 30V DC. It operates with a nominal force of 2,200 grams from off to on and 800 grams from on to off. The switch has a 28° angle of throw, operates between -10°C and +70°C, and is rated for 50,000 mechanical and 25,000 electrical operations. Contact resistance is 10 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 2,000V AC for one minute. The rocker is urea resin, the case is melamine phenol, and terminals are brass with nickel plating. UL and CSA recognition apply only when ordered with marking. Panel thickness is limited to 0.177" (4.5mm).
Medium - High Capacity Rocker Switches
Rocker Switch DPDT 30A (AC/DC) 125V Panel Mount, Flange
SWITCH ROCKER DPDT 30A 125V
Switch, Rocker/Paddle, DPDT, 30 Amp
ROCKER SWITCH, DPDT, 30A, 250V, WHITE; Switch Operation:On-None-On
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | SW3822 | 2300-SW3822 | SW3822-ND | SW3822 | SW3822 | 70192261 | 51R5798 |
| Product Name | High Capacity Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches | Switch, Rocker/Paddle, DPDT, 30 Amp | Rocker Switch, Dpdt, 30A, 250V, White; Switch Operation Nkk Switches |
| Rocker Actuator | Concave (Standard V) | Concave (Standard V) | Rocker | ||||
| Momentary Contact Switch Function | On-On | On-On | On-None-On | Three Position Momentary (Center NEUTRAL) | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount, Flange | Screw Terminals | Screw Terminals; Screw Terminal | Screw Terminals | |||
| Current Rating | 30 amps | 30 amps | 30 amps | 30 amps |