The SW3832D is a double-pole, double-throw high-capacity rocker switch with screw terminals, rated for 30A at 125V AC and 15A at 250V AC with inductive loads at power factor 0.6. It has a mechanical life of 50,000 operations and an electrical life of 25,000 operations. The operating temperature range is -10°C to +70°C. The switch is constructed with a urea resin rocker, steel mounting frame with chromate plating over zinc plating, and brass terminals with nickel plating. A dustproof silicone rubber seal is not provided. UL and CSA certifications apply only when ordered with corresponding markings. Maximum effective panel thickness is 0.177 inch (4.5 mm).
Medium - High Capacity Rocker Switches
SWITCH ROCKER 3PDT 30A 30V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | SW3832D/UC | SW3832D/UC | 2300-SW3832D/UC | SW3832D/UC |
| Product Name | High Capacity Rocker | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Standard V) | Concave (Standard V) | ||
| Momentary Contact Switch Function | On-On | On-On | ||
| Pole & Throw Specifications | 3PDT | 3PDT | ||
| Terminal Type | Panel Mount, Flange | Screw Terminals; Screw Terminal |