SW3832 is a three-pole double-throw rocker switch with screw terminals, rated for 30A at 125V AC, 30A at 250V AC, 30A at 30V DC, and 15A at 125V DC with a power factor of 0.6. It has an angle of throw of 24°, a mechanical life of 50,000 operations, and an electrical life of 25,000 operations. The switch operates within a temperature range of -10°C to +70°C and features a urea resin rocker, steel mounting frame with chromate-plated zinc, and brass terminals with nickel plating. It meets UL and CSA standards when ordered with appropriate markings. The maximum effective panel thickness is 0.177" (4.5mm).
Medium - High Capacity Rocker Switches
Rocker Switch 3PDT 30A (AC/DC) 125V Panel Mount, Flange
SWITCH, ROCKER, 3PDT, 30A, 250VAC, WHITE; Switch Operation:On-None-On
SWITCH ROCKER 3PDT 30A 125V
Switch, Rocker/Paddle, 3PDT, 30 Amp
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | SW3832 | SW3832 | 2300-SW3832 | SW3832-ND | 10X9342 | SW3832 | 70192284 |
| Product Name | High Capacity Rocker | Rocker & Toggle Switches | Rocker Switches | Rocker Switches | Switch, Rocker, 3Pdt, 30A, 250Vac, White; Switch Operation Nkk Switches | Switches - Rocker Switches | Switch, Rocker/Paddle, 3PDT, 30 Amp |
| Rocker Actuator | Concave (Standard V) | Rocker | Concave (Standard V) | ||||
| Momentary Contact Switch Function | On-On | Three Position Momentary (Center NEUTRAL) | On-On | On-None-On | |||
| Pole & Throw Specifications | 3PDT | 3PDT | 3PDT | 3PDT | 3PDT | ||
| Terminal Type | Panel Mount, Flange | Screw Terminals | Screw Terminals; Screw Terminal | Screw Terminals | |||
| Current Rating | 30 amps | 30 amps | 30 amps | 30 amps |