The SW3823 is a double-pole, double-throw rocker switch with screw terminals, rated for 30A at 125V AC, 30A at 250V AC, 30A at 30V DC, and 15A at 125V DC with a power factor of 0.6. It has an angle of throw of 28° and operates within a temperature range of -10°C to +70°C. The switch has a mechanical life of 50,000 operations and an electrical life of 25,000 operations. The rocker is made of white urea resin, the case of melamine phenol, and the terminals are brass with nickel plating. It is UL and CSA certified when ordered with the appropriate marking. The maximum panel thickness is 0.177 inches (4.5 mm).
Medium - High Capacity Rocker Switches
Rocker Switch DPDT 30A (AC/DC) 125V Panel Mount, Flange
Switch, Rocker/Paddle, DPDT, 30 Amp, ON-OFF-ON
SWITCH, ROCKER, DPDT, 30A, 250VAC, WHITE; Switch Operation:On-Off-On;
SWITCH ROCKER DPDT 30A 125V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | SW3823 | SW3823 | SW3823-ND | 2300-SW3823 | 70192260 | 10X9330 | SW3823 |
| Product Name | High Capacity Rocker | Rocker & Toggle Switches | Rocker Switches | Rocker Switches | Switch, Rocker/Paddle, DPDT, 30 Amp, ON-OFF-ON | Switch, Rocker, Dpdt, 30A, 250Vac, White; Switch Operation Nkk Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Standard V) | Rocker | Concave (Standard V) | ||||
| Momentary Contact Switch Function | On-Off-On | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount, Flange | Screw Terminals | Screw Terminals | Screw Terminals; ScrewRoHS Compliant: Yes | Screw Terminals; Screw Terminal | ||
| Current Rating | 30 amps | 30 amps | 30 amps | 30 amps |