The WR12AFN is a single-pole, double-throw, ON-NONE-ON environmentallly sealed rocker switch with quick connect terminals without epoxy seal. It has a 15A rating at 125/250V AC and 15A at 30V DC. The switch operates within a temperature range of -25°C to +85°C and meets IP67 for front panel sealing and IP60 for behind panel sealing. Contact resistance is 10 milliohms maximum for quick connect terminals. The outer housing, inner case, and cover are made of materials compliant with UL94V-0 flammability standards. The switch has a 24° angle of throw, 30,000 mechanical life operations, and 15,000 electrical life operations. Wire leads are not used in this model. Dimensions include a panel thickness requirement of 0.039" to 0.157" and a case size consistent with other WR series models.
ENVIRONMENTALLY SEALED ROCKER
Rocker Switch SPDT 15A (AC/DC) 125V Panel Mount, Snap-In
ENVIRONMENTALLY SEALED ROCKER
SWITCH ROCKER SPDT 15A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | WR12AFN | 2300-WR12AFN | WR12AFN-ND | WR12AFN | WR12AFN |
| Product Name | Environmentally Sealed Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | |||
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | ||
| Current Rating | 15 amps | 15 amps | 15 amps |