SW3831/U is a three-pole single-throw high-capacity rocker switch with screw terminals, rated for 30A at 125V AC, 30A at 250V AC, 30A at 30V DC, and 1A at 125V DC, with a 15A inductive AC rating at 125V and 250V. It has a mechanical life of 50,000 operations and an electrical life of 25,000 operations. The switch features a white urea resin rocker, a steel mounting frame with chromate plating over zinc plating, and contacts of silver alloy with copper and silver plating. It operates within a temperature range of -10°C to +70°C. The maximum panel thickness is 0.177 inches (4.5 mm). UL recognition is confirmed by the "/U" suffix. The switch does not have terminals 1, 4, and 7. The case is made of melamine phenol with a phenolic resin insulator. Soldering and installation details follow the specifications for the SW3800 series.
Medium - High Capacity Rocker Switches
Rocker Switch 3PST 30A (AC/DC) 125V Panel Mount, Flange
STD SIZE ROCKER/MDE-HIGH CAPAC
SWITCH ROCKER 3PST 30A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | SW3831/U | 2300-SW3831/U | SW3831/U-ND | SW3831/U | SW3831/U | SW3831/U |
| Product Name | High Capacity Rocker | Rocker Switches | Rocker Switches | STD SIZE ROCKER/MDE-HIGH CAPAC | Rocker & Toggle Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Standard V) | Concave (Standard V) | ||||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | ||||
| Pole & Throw Specifications | 3PST | 3PST | 3PST | |||
| Terminal Type | Panel Mount, Flange | Screw Terminals | Screw Terminals; Screw Terminal |