Medium - High Capacity Rocker Switches
SWITCH ROCKER DPDT 30A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | SW3823/CUL | 2300-SW3823/CUL | SW3823/CUL | SW3823/CUL |
| Product Name | High Capacity Rocker | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Standard V) | Concave (Standard V) | ||
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount, Flange | Screw Terminals; Screw Terminal | ||
| Current Rating | 30 amps | 30 amps |