P2022YP is a DPDT rocker switch in Series P, featuring a .595" (15.11mm) wide red rocker cap and solder lug terminals. The switch has a resistive load rating of 10A at 125V AC or 6A at 250V AC, a motor load of 400W at 125V AC, and a lamp load of 3A at 125V AC for non-On-Off-On circuits. It has a 25° angle of throw, stainless steel frame, and a UL94V-0 rated diallyl phthalate resin case. Contact resistance is 10 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 4,000V AC between contacts and case. It operates from -10°C to +85°C and withstands 50G shock and vibration up to 55Hz. The switch is recognized by UL, cULus, and CSA when ordered with marking, and certified to VDE and EN 61058-1 standards. Mechanical life is 50,000 operations; electrical life is 25,000 operations.
Internationally Approved Rocker Switches
INTERNATIONALLY APPROVED ROCKER
INTERNATIONALLY APPROVED ROCKER
SWITCH ROCKER DPDT 10A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | P2022YP | 2300-P2022YP | P2022YP | P2022YP |
| Product Name | Internationally Approved Rocker & Paddle | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Rocker Actuator | Actuator Arm, Cap Required | Actuator Arm, Cap Required | ||
| Momentary Contact Switch Function | On-On | On-On | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount, Flange | PC Pin |