ROHM Semiconductor GmbH EXCELED™ series chip LED SML-H12P8T

Description
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.
Datasheet
Description
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EXCELED™ series chip LED - SML-H12P8T - ROHM Semiconductor GmbH
Willich, Germany
EXCELED™ series chip LED
SML-H12P8T
EXCELED™ series chip LED SML-H12P8T
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.

ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.

Supplier's Site Datasheet
EXCELED™ series chip LED - SML-H12P8T - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
EXCELED™ series chip LED
SML-H12P8T
EXCELED™ series chip LED SML-H12P8T
ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.

ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-H12P8T SML-H12P8T
Product Name EXCELED™ series chip LED EXCELED™ series chip LED
LED Package: 2x1.25 (t=0.8) 2.0 mm x1.25 mm
LED Type Green Green
Peak Wavelength 560 nm (5600 Å) 560 nm (5600 Å)
Optical Power Output 54 milliwatts 54 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Visible Emitter - MTE2087N - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Domed
LED Type Infrared; Red
Peak Wavelength 870 nm (8700 Å)
View Details
EXCELED™ series - SLI-343Y8Y - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 593 nm (5930 Å)
View Details
2 suppliers