ROHM Semiconductor GmbH Reverse mount available chip LED with lens SMLS14EET

Description
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type. Not recommended for new design: This product is not currently sold for new designs. We are developing SMLS14ENT as an alternative, please contact our sales for more information.
Description
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type. Not recommended for new design: This product is not currently sold for new designs. We are developing SMLS14ENT as an alternative, please contact our sales for more information.
Datasheet
Datasheet Summary
Powered by GS/AI

The SMLS14EET is a reverse mount chip LED from ROHM Semiconductor GmbH, designed for surface mounting applications. It features a compact size of 3.2mm x 1.6mm with a thickness of 1.85mm. This LED offers high brightness and narrow directivity, making it suitable for various lighting applications. The device operates within a temperature range of -40°C to +100°C and has a maximum power dissipation of 75mW. The SMLS14EET is characterized by its AlGaInP chip structure, emitting light in the red spectrum with a peak wavelength of approximately 625nm. It is important to note that this product is not recommended for new designs, as ROHM is developing an alternative, the SMLS14ENT.

Datasheet Summary
Powered by GS/AI

The SMLS14EET is a reverse mount chip LED from ROHM Semiconductor GmbH, designed for surface mounting applications. It features a compact size of 3.2mm x 1.6mm with a thickness of 1.85mm. This LED offers high brightness and narrow directivity, making it suitable for various lighting applications. The device operates within a temperature range of -40°C to +100°C and has a maximum power dissipation of 75mW. The SMLS14EET is characterized by its AlGaInP chip structure, emitting light in the red spectrum with a peak wavelength of approximately 625nm. It is important to note that this product is not recommended for new designs, as ROHM is developing an alternative, the SMLS14ENT.

Suppliers

Company
Product
Description
Supplier Links
Reverse mount available chip LED with lens - SMLS14EET - ROHM Semiconductor GmbH
Willich, Germany
Reverse mount available chip LED with lens
SMLS14EET
Reverse mount available chip LED with lens SMLS14EET
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type. Not recommended for new design: This product is not currently sold for new designs. We are developing SMLS14ENT as an alternative, please contact our sales for more information.

ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.
Not recommended for new design: This product is not currently sold for new designs. We are developing SMLS14ENT as an alternative, please contact our sales for more information.

Supplier's Site Datasheet
Reverse mount available chip LED with lens - SMLS14EET - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Reverse mount available chip LED with lens
SMLS14EET
Reverse mount available chip LED with lens SMLS14EET
ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.

ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SMLS14EET SMLS14EET
Product Name Reverse mount available chip LED with lens Reverse mount available chip LED with lens
LED Package: 3.2x1.6 (t=1.85) 3.2 mm x1.6 mm
LED Type Green Green
Peak Wavelength 527 nm (5270 Å) 527 nm (5270 Å)
Optical Power Output 117 milliwatts 117 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED Annunciator Retrofit Lamps - SMT Cluster -  - Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
Luminous Intensity 600 to 740 milliCandela
View Details