ROHM Semiconductor USA, LLC High brightness Lens Type LED CSL0901PT

Description
CSL0901PT is Lens type Chip LED.
Datasheet
Description
CSL0901PT is Lens type Chip LED.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High brightness Lens Type LED - CSL0901PT - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
High brightness Lens Type LED
CSL0901PT
High brightness Lens Type LED CSL0901PT
CSL0901PT is Lens type Chip LED.

CSL0901PT is Lens type Chip LED.

Supplier's Site Datasheet
Willich, Germany
High brightness Lens Type LED
CSL0901PT
High brightness Lens Type LED CSL0901PT
CSL0901PT is Lens type Chip LED. Achieves high brightness with the small 1608 (0603) size.

CSL0901PT is Lens type Chip LED. Achieves high brightness with the small 1608 (0603) size.

Supplier's Site Datasheet
Led, Green, 30Mcd, 560Nm, 0608; Led Colour Rohm - 68AC4705 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 30Mcd, 560Nm, 0608; Led Colour Rohm
68AC4705
Led, Green, 30Mcd, 560Nm, 0608; Led Colour Rohm 68AC4705
LED, GREEN, 30MCD, 560NM, 0608; LED Colour:Green; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:560nm; Luminous Intensity:30mcd; Viewing Angle:-; Lens Shape:Dome; Product Range:CSL090xRoHS Compliant: Yes

LED, GREEN, 30MCD, 560NM, 0608; LED Colour:Green; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:560nm; Luminous Intensity:30mcd; Viewing Angle:-; Lens Shape:Dome; Product Range:CSL090xRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
CSL0901PT
Standard LEDs - SMD CSL0901PT
Standard LEDs - SMD LED GREEN HIGH BRIGHTNESS LENS

Standard LEDs - SMD LED GREEN HIGH BRIGHTNESS LENS

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number CSL0901PT CSL0901PT 68AC4705 CSL0901PT
Product Name High brightness Lens Type LED High brightness Lens Type LED Led, Green, 30Mcd, 560Nm, 0608; Led Colour Rohm Standard LEDs - SMD
LED Type Green Green Green
Peak Wavelength 560 nm (5600 Å) 560 nm (5600 Å) 560 nm (5600 Å)
Optical Power Output 50 milliwatts 50 milliwatts
Luminous Intensity 34 milliCandela 34 milliCandela 30 milliCandela
Forward Current 20 milliamps 25 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
High Brightness LED - C503B-GAS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Green
Peak Wavelength 522 nm (5220 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details