ROHM Semiconductor GmbH Dual color mini-mold Chip LED SML-522MUW

Description
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.
Request a Quote Datasheet
Description
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual color mini-mold Chip LED - SML-522MUW - ROHM Semiconductor GmbH
Willich, Germany
Dual color mini-mold Chip LED
SML-522MUW
Dual color mini-mold Chip LED SML-522MUW
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.

ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.

Supplier's Site Datasheet
Dual color mini-mold Chip LED - SML-522MUW - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Dual color mini-mold Chip LED
SML-522MUW
Dual color mini-mold Chip LED SML-522MUW
ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.

ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.

Supplier's Site Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-522MUW
1252018-SML-522MUW
LED Indication - Discrete - SML-522MUW 1252018-SML-522MUW
Manufacturer: Rohm Semiconductor Win Source Part Number: 1252018-SML-522MUW Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1252018-SML-522MUW
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-522MUW SML-522MUW 1252018-SML-522MUW
Product Name Dual color mini-mold Chip LED Dual color mini-mold Chip LED LED Indication - Discrete - SML-522MUW
LED Package: 1.5x1.3 (t=0.6) 1.3 mm x1.5 mm
LED Type Red; Yellow; Green; Multi-Colored Red; Yellow; Green; Multi-Colored
Peak Wavelength 572 to 620 nm (5720 to 6200 Å) 572 to 620 nm (5720 to 6200 Å)
Optical Power Output 50 to 70 milliwatts 50 to 70 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 516-ASM6-SW91-NPRHHTR-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type White
Color Temperature 6500 K
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 100 degrees
View Details