ROHM Semiconductor GmbH EXCELED™ series chip LED SML-D12M8W(C)

Description
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.
Datasheet
Description
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EXCELED™ series chip LED - SML-D12M8W(C) - ROHM Semiconductor GmbH
Willich, Germany
EXCELED™ series chip LED
SML-D12M8W(C)
EXCELED™ series chip LED SML-D12M8W(C)
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.

ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.

Supplier's Site Datasheet
EXCELED™ series chip LED - SML-D12M8W(C) - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
EXCELED™ series chip LED
SML-D12M8W(C)
EXCELED™ series chip LED SML-D12M8W(C)
ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.

ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-D12M8W(C) SML-D12M8W(C)
Product Name EXCELED™ series chip LED EXCELED™ series chip LED
LED Package: 1.6x0.8 (t=0.55) 1.6 mm x0.8 mm
LED Type Yellow; Green Yellow; Green
Peak Wavelength 572 nm (5720 Å) 572 nm (5720 Å)
Optical Power Output 54 milliwatts 54 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017445 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
1W Power LED Light Source - ASMT-AW00-NUW00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4500 to 10000 K
Viewing Angle 140 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details