ROHM Semiconductor GmbH EXCELED™ series chip LED SML-D12P8W

Description
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.
Datasheet
Description
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EXCELED™ series chip LED - SML-D12P8W - ROHM Semiconductor GmbH
Willich, Germany
EXCELED™ series chip LED
SML-D12P8W
EXCELED™ series chip LED SML-D12P8W
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.

ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.

Supplier's Site Datasheet
EXCELED™ series chip LED - SML-D12P8W - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
EXCELED™ series chip LED
SML-D12P8W
EXCELED™ series chip LED SML-D12P8W
ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.

ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-D12P8W SML-D12P8W
Product Name EXCELED™ series chip LED EXCELED™ series chip LED
LED Package: 1.6x0.8 (t=0.55) 1.6 mm x0.8 mm
LED Type Green Green
Peak Wavelength 560 nm (5600 Å) 560 nm (5600 Å)
Optical Power Output 54 milliwatts 54 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Infrared Emitter - MTE9440M3A - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm Ceramic Domed
LED Type Infrared; Red
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 846-SLI-580DT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers