The SLI-343URC(W) is a circular high-brightness LED lamp from ROHM Semiconductor, designed for applications requiring efficient light output. It features a viewing angle of 40 degrees and operates with low power consumption, making it suitable for direct mounting in various electronic devices. The LED utilizes an AlGaInP chip structure and emits orange light with a peak wavelength of approximately 630 nm. The device has a typical forward current of 20 mA and a maximum reverse voltage of 5 V. It operates effectively within a temperature range of -25°C to +85°C and can withstand storage temperatures from -30°C to +100°C. The luminous intensity is rated at 630 mcd, ensuring visibility in outdoor displays. Engineers should consider the SLI-343URC(W) for projects that require reliable performance in varying environmental conditions, while also adhering to the absolute maximum ratings to prevent damage.
ROHM's lamp LED lineup covers various types including high-brightness/high
ROHM's lamp LED lineup covers various types including high-brightness/high
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | SLI-343URC(W) | SLI-343URC(W) |
| Product Name | Circular high-brightness LED lamp | Circular high-brightness LED lamp |
| LED Package: | Circleφ3 | |
| LED Type | Red | Red |
| Peak Wavelength | 630 nm (6300 Å) | 620 nm (6200 Å) |
| Viewing Angle | 40 degrees | 40 degrees |