The SML-D12W8W(C) is a chip LED from the EXCELED,Ñ¢ series by ROHM Semiconductor GmbH, designed for high brightness and reliability. It operates at a low forward current of 2mA, making it suitable for energy-efficient applications. The LED is AEC-Q101 qualified, indicating its compliance with automotive standards for reliability. It emits yellow light with a dominant wavelength range of 586 to 589 nm and has a luminous intensity of 2 mcd at typical forward current conditions. The device features a compact size of 1.6mm x 0.8mm and is rated for a maximum operating temperature of 100°C and a storage temperature range from -40°C to +100°C. The SML-D12W8W(C) is suitable for surface mount applications and is recommended for reflow soldering processes.
SML-D12W8W is Mini-mold Chip LED. Original device technology enables high brightness and high reliability.
SML-D12W8W is Mini-mold Chip LED. Original device technology enables high brightness and high reliability.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | SML-D12W8W(C) | SML-D12W8W(C) |
| Product Name | EXCELED™ series chip LED | EXCELED™ series chip LED |
| LED Package: | 1.6x0.8 (t=0.55) | 1.6 mm x0.8 mm |
| LED Type | Yellow | Yellow |
| Peak Wavelength | 588 nm (5875 Å) | 588 nm (5875 Å) |
| Optical Power Output | 52 milliwatts | 52 milliwatts |