SMLVN6RGB7W is the high brightness triple color LED.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | SMLVN6RGB7W |
| Product Name | High brightness Tri-Color chip LED |
| LED Package: | 3.1x2.8 (t=0.6) |
| LED Type | Red; Green; Blue; Multi-Colored |
| Peak Wavelength | 470 to 624 nm (4700 to 6240 Å) |
| Optical Power Output | 180 milliwatts |