ROHM Semiconductor GmbH EXCELED™ series SLI-343V8R

Description
ROHM's lamp LED lineup covers various types including high-brightness/high -reliability LED lamps suitable outdoor displays.
Datasheet
Description
ROHM's lamp LED lineup covers various types including high-brightness/high -reliability LED lamps suitable outdoor displays.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EXCELED™ series - SLI-343V8R - ROHM Semiconductor GmbH
Willich, Germany
EXCELED™ series
SLI-343V8R
EXCELED™ series SLI-343V8R
ROHM's lamp LED lineup covers various types including high-brightness/high -reliability LED lamps suitable outdoor displays.

ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays.

Supplier's Site Datasheet
EXCELED™ series - SLI-343V8R - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
EXCELED™ series
SLI-343V8R
EXCELED™ series SLI-343V8R
ROHM's lamp LED lineup covers various types including high-brightness/high -reliability LED lamps suitable outdoor displays.

ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SLI-343V8R SLI-343V8R
Product Name EXCELED™ series EXCELED™ series
LED Package: Circleφ3
LED Type Red Red
Peak Wavelength 639 nm (6390 Å) 630 nm (6300 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3A2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 8000 K
View Details
4 suppliers
LED White Lighting - 1416-L128-3580EC3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers