ROHM Semiconductor GmbH 40V 600mA, 1ch Constant Current Driver for Automotive LED Lamps BD18326NUF-M

Description
The BD18326NUF-M is a constant current driver IC for driving automotive LED lamp, that can withstand up to 40V. Small-size package is suitable for use in socket LED driver applications. The BD18326NUF-M offers high reliability with built-in functions for the thermal de-rating function, the LED open detection, the output short circuit protection, the SET pin short circuit protection, the over-voltage mute function, the current bypass function at reduced-voltage, the output for fault flag function and the input for output current OFF control signal.
Description
The BD18326NUF-M is a constant current driver IC for driving automotive LED lamp, that can withstand up to 40V. Small-size package is suitable for use in socket LED driver applications. The BD18326NUF-M offers high reliability with built-in functions for the thermal de-rating function, the LED open detection, the output short circuit protection, the SET pin short circuit protection, the over-voltage mute function, the current bypass function at reduced-voltage, the output for fault flag function and the input for output current OFF control signal.
Datasheet
Datasheet Summary
Powered by GS/AI

The BD18326NUF-M is a constant current driver IC designed for automotive LED lamps, capable of operating at input voltages up to 40 V. It supports a maximum output current of 600 mA under specific conditions, making it suitable for various automotive lighting applications, including both exterior and interior lamps. The device is AEC-Q100 qualified, ensuring its reliability in automotive environments. Key features include built-in protections such as thermal de-rating, LED open detection, output short circuit protection, and over-voltage mute functionality. It also offers a current bypass function at reduced voltage and a fault flag output, enhancing its utility in automotive applications. The operating temperature range is from -40 ¬8C to +150 ¬8C, and it comes in a compact VSON10FV3030 package measuring 3.0 mm x 3.0 mm x 1.0 mm. This product is particularly relevant for engineers looking for a reliable and efficient solution for driving automotive LED lamps.

Datasheet Summary
Powered by GS/AI

The BD18326NUF-M is a constant current driver IC designed for automotive LED lamps, capable of operating at input voltages up to 40 V. It supports a maximum output current of 600 mA under specific conditions, making it suitable for various automotive lighting applications, including both exterior and interior lamps. The device is AEC-Q100 qualified, ensuring its reliability in automotive environments. Key features include built-in protections such as thermal de-rating, LED open detection, output short circuit protection, and over-voltage mute functionality. It also offers a current bypass function at reduced voltage and a fault flag output, enhancing its utility in automotive applications. The operating temperature range is from -40 ¬8C to +150 ¬8C, and it comes in a compact VSON10FV3030 package measuring 3.0 mm x 3.0 mm x 1.0 mm. This product is particularly relevant for engineers looking for a reliable and efficient solution for driving automotive LED lamps.

Suppliers

Company
Product
Description
Supplier Links
40V 600mA, 1ch Constant Current Driver for Automotive LED Lamps - BD18326NUF-M - ROHM Semiconductor GmbH
Willich, Germany
40V 600mA, 1ch Constant Current Driver for Automotive LED Lamps
BD18326NUF-M
40V 600mA, 1ch Constant Current Driver for Automotive LED Lamps BD18326NUF-M
The BD18326NUF-M is a constant current driver IC for driving automotive LED lamp, that can withstand up to 40V. Small-size package is suitable for use in socket LED driver applications. The BD18326NUF-M offers high reliability with built-in functions for the thermal de-rating function, the LED open detection, the output short circuit protection, the SET pin short circuit protection, the over-voltage mute function, the current bypass function at reduced-voltage, the output for fault flag function and the input for output current OFF control signal.

The BD18326NUF-M is a constant current driver IC for driving automotive LED lamp, that can withstand up to 40V. Small-size package is suitable for use in socket LED driver applications. The BD18326NUF-M offers high reliability with built-in functions for the thermal de-rating function, the LED open detection, the output short circuit protection, the SET pin short circuit protection, the over-voltage mute function, the current bypass function at reduced-voltage, the output for fault flag function and the input for output current OFF control signal.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Light Emitting Diodes (LED)
Product Number BD18326NUF-M
Product Name 40V 600mA, 1ch Constant Current Driver for Automotive LED Lamps
LED Package: 3x3 (t=1)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
Specs
LED Type Red; Red
Peak Wavelength 650 nm (6500 Å)
Forward Voltage 2.1 volts
View Details
2 suppliers