ROHM Semiconductor GmbH PICOLED™, Side-view and Ultra-compact, 860nm Infrared LED CSL1501RW

Description
The CSL1501RW is the infrared LED with a wavelength of 860nm. It is a 1006 (0402) size ultra-compact product, and is ideal as a light source for eye tracking of devices equipped with VR / MR / AR functions, such as game consoles, headsets in the industrial field, and head-mounted displays.
Description
The CSL1501RW is the infrared LED with a wavelength of 860nm. It is a 1006 (0402) size ultra-compact product, and is ideal as a light source for eye tracking of devices equipped with VR / MR / AR functions, such as game consoles, headsets in the industrial field, and head-mounted displays.
Datasheet
Datasheet Summary
Powered by GS/AI

The CSL1501RW is an ultra-compact infrared LED with a peak wavelength of 860nm, designed for side-view applications. It features a small package size of 1.0mm x 0.55mm and a thickness of 0.5mm, making it suitable for integration into space-constrained devices. The LED operates with a typical forward current of 30mA and has a maximum forward voltage of 1.4V. It is rated for a storage temperature range of -40°C to +100°C and has a moisture sensitivity level of 3. The product is particularly well-suited for applications such as eye tracking in VR, MR, and AR devices, as well as other consumer electronics. Its compact design and performance characteristics make it a viable option for engineers looking to implement infrared lighting solutions in their projects.

Datasheet Summary
Powered by GS/AI

The CSL1501RW is an ultra-compact infrared LED with a peak wavelength of 860nm, designed for side-view applications. It features a small package size of 1.0mm x 0.55mm and a thickness of 0.5mm, making it suitable for integration into space-constrained devices. The LED operates with a typical forward current of 30mA and has a maximum forward voltage of 1.4V. It is rated for a storage temperature range of -40°C to +100°C and has a moisture sensitivity level of 3. The product is particularly well-suited for applications such as eye tracking in VR, MR, and AR devices, as well as other consumer electronics. Its compact design and performance characteristics make it a viable option for engineers looking to implement infrared lighting solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
PICOLED™, Side-view and Ultra-compact, 860nm Infrared LED - CSL1501RW - ROHM Semiconductor GmbH
Willich, Germany
PICOLED™, Side-view and Ultra-compact, 860nm Infrared LED
CSL1501RW
PICOLED™, Side-view and Ultra-compact, 860nm Infrared LED CSL1501RW
The CSL1501RW is the infrared LED with a wavelength of 860nm. It is a 1006 (0402) size ultra-compact product, and is ideal as a light source for eye tracking of devices equipped with VR / MR / AR functions, such as game consoles, headsets in the industrial field, and head-mounted displays.

The CSL1501RW is the infrared LED with a wavelength of 860nm. It is a 1006 (0402) size ultra-compact product, and is ideal as a light source for eye tracking of devices equipped with VR / MR / AR functions, such as game consoles, headsets in the industrial field, and head-mounted displays.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Light Emitting Diodes (LED)
Product Number CSL1501RW
Product Name PICOLED™, Side-view and Ultra-compact, 860nm Infrared LED
LED Package: 1x0.55 (t=0.5)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-M8N1-XX58-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers
LED Indication - Discrete - ASMT-UAB4-PU802-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details