ROHM Semiconductor GmbH Small and high Brightness side-view RGB LED MSL0601RGBU

Description
MSL0601RGBU is a small and thin (2.9×1.35mm, t=1.0mm) LED.
Datasheet
Description
MSL0601RGBU is a small and thin (2.9×1.35mm, t=1.0mm) LED.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small and high Brightness side-view RGB LED - MSL0601RGBU - ROHM Semiconductor GmbH
Willich, Germany
Small and high Brightness side-view RGB LED
MSL0601RGBU
Small and high Brightness side-view RGB LED MSL0601RGBU
MSL0601RGBU is a small and thin (2.9×1.35mm, t=1.0mm) LED.

MSL0601RGBU is a small and thin (2.9×1.35mm, t=1.0mm) LED.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Light Emitting Diodes (LED)
Product Number MSL0601RGBU
Product Name Small and high Brightness side-view RGB LED
LED Package: 2.9x1 (t=1.35)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
Optical Power Output 300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
LED White Lighting - ASMT-MW06-NLMZ1-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 5050 K
View Details