ROHM Semiconductor GmbH Circular high-brightness LED lamp SLA580BNT

Description
ROHM's lamp LED lineup covers various types including high-brightness/high -reliability LED lamps suitable outdoor displays.
Datasheet
Description
ROHM's lamp LED lineup covers various types including high-brightness/high -reliability LED lamps suitable outdoor displays.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular high-brightness LED lamp - SLA580BNT - ROHM Semiconductor GmbH
Willich, Germany
Circular high-brightness LED lamp
SLA580BNT
Circular high-brightness LED lamp SLA580BNT
ROHM's lamp LED lineup covers various types including high-brightness/high -reliability LED lamps suitable outdoor displays.

ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Light Emitting Diodes (LED)
Product Number SLA580BNT
Product Name Circular high-brightness LED lamp
LED Package: Circleφ5
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 10 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail Loop lead
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
16mm Pilot Lights and LEDs -  - Data Display Products
Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber
Forward Voltage 24 to 140 volts
Lens Type Flat Lens
View Details