ROHM Semiconductor GmbH EXCELED™ series chip LED SML-H12V8T

Description
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.
Datasheet
Description
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EXCELED™ series chip LED - SML-H12V8T - ROHM Semiconductor GmbH
Willich, Germany
EXCELED™ series chip LED
SML-H12V8T
EXCELED™ series chip LED SML-H12V8T
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.

ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.

Supplier's Site Datasheet
EXCELED™ series chip LED - SML-H12V8T - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
EXCELED™ series chip LED
SML-H12V8T
EXCELED™ series chip LED SML-H12V8T
ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.

ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-H12V8T SML-H12V8T
Product Name EXCELED™ series chip LED EXCELED™ series chip LED
LED Package: 2x1.25 (t=0.8) 2.0 mm x1.25 mm
LED Type Red Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å)
Optical Power Output 54 milliwatts 54 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LED White Lighting - ASMD-FWG3-NPTG6-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 6200 K
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details