ROHM's PICOLED™-Using its second-to-none merits from ultra-small & ultra-thin configuration, ultra-fine LED matrices beyond common sense can be made, boosting the level of expression ultimately. Also, this device is indispensable for future design-in for whatever application requiring downsizing.
PICOLED RGB Series Red / Green / Blue
PICOLED RGB Series Red / Green / Blue
PICOLED RGB Series Red / Green / Blue
LED Indication - Discrete
LED Indication - Discrete
LED Indication - Discrete
LED, RED/GREEN/BLUE, SMD, RECTANGLE ROHS COMPLIANT: YES
| ROHM Semiconductor GmbH | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | SMLP36RGBNW3 | 2491163P | 846-SMLP36RGBNW3DKR-ND | 31AK5954 |
| Product Name | PICOLED™-RGB Series | LEDs | LED Indication - Discrete | Led, Red/green/blue, Smd, Rectangle Rohs Compliant Rohm |
| LED Package: | 1.5x1.0 (t=0.2) | 0604 (1510 Metric) | ||
| LED Type | Red; Green; Blue; Multi-Colored | Red; Green; Blue; Multi-Colored | ||
| Peak Wavelength | 470 to 624 nm (4700 to 6240 Å) | 470 to 624 nm (4700 to 6240 Å) | ||
| Optical Power Output | 35 milliwatts |