The SML-H12U8T(C) is a chip LED from ROHM Semiconductor's EXCELED,Ñ¢ series, featuring a compact size of 2.0 x 1.25 mm and a thickness of 0.8 mm. This LED is AEC-Q101 qualified, making it suitable for automotive applications. It operates within a temperature range of -40°C to +85°C and has a moisture sensitivity level of 3. The device utilizes an AlGaInP chip structure and emits yellow light with a dominant wavelength of approximately 590 nm. The forward voltage is typically around 2.2 V at a forward current of 20 mA, with a maximum forward current rating of 40 mA. The luminous intensity is specified at 100 mcd, providing adequate brightness for various applications. The recommended soldering method is reflow, and care should be taken during manual soldering to avoid thermal stress. This LED is suitable for applications requiring compact size and reliable performance in challenging environments.
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.
ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | SML-H12U8T(C) | SML-H12U8T(C) |
| Product Name | EXCELED™ series chip LED | EXCELED™ series chip LED |
| LED Package: | 2x1.25 (t=0.8) | 2.0 mm x1.25 mm |
| LED Type | Red | Red |
| Peak Wavelength | 620 nm (6200 Å) | 620 nm (6200 Å) |
| Optical Power Output | 54 milliwatts | 54 milliwatts |