The SML-D13VW(C) is a mini-mold chip LED from ROHM Semiconductor, featuring a compact size of 1.6mm x 0.8mm with a thickness of 0.55mm. This LED is designed using original device technology that ensures high brightness and reliability, and it is AEC-Q101 qualified, making it suitable for automotive applications. The LED emits a yellow light with a dominant wavelength of approximately 627nm and has a luminous intensity of 35.5 mcd at a forward current of 20mA. It operates within a temperature range of -40°C to +100°C and has a moisture sensitivity level of 3. The device is intended for surface mount applications and is optimized for reflow soldering, with specific soldering conditions provided in the datasheet. This product is ideal for engineers looking for a reliable and compact LED solution for various lighting applications.
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.
ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | SML-D13VW(C) | SML-D13VW(C) |
| Product Name | Mini-mold Chip LED | Mini-mold Chip LED |
| LED Package: | 1.6x0.8 (t=0.55) | 1.6 mm x0.8 mm |
| LED Type | Red | Red |
| Peak Wavelength | 630 nm (6300 Å) | 630 nm (6300 Å) |
| Optical Power Output | 75 milliwatts | 75 milliwatts |