ROHM Semiconductor GmbH EXCELED™ Series, Chip LED with reflector SML-012Y8T

Description
SML-01 series is SMD LED with reflector that is improved the concentration of viewing angle and luminous intensity to the front direction.
Datasheet
Description
SML-01 series is SMD LED with reflector that is improved the concentration of viewing angle and luminous intensity to the front direction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EXCELED™ Series, Chip LED with reflector - SML-012Y8T - ROHM Semiconductor GmbH
Willich, Germany
EXCELED™ Series, Chip LED with reflector
SML-012Y8T
EXCELED™ Series, Chip LED with reflector SML-012Y8T
SML-01 series is SMD LED with reflector that is improved the concentration of viewing angle and luminous intensity to the front direction.

SML-01 series is SMD LED with reflector that is improved the concentration of viewing angle and luminous intensity to the front direction.

Supplier's Site Datasheet
EXCELED™ series chip LED - SML-012Y8T - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
EXCELED™ series chip LED
SML-012Y8T
EXCELED™ series chip LED SML-012Y8T
ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.

ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-012Y8T SML-012Y8T
Product Name EXCELED™ Series, Chip LED with reflector EXCELED™ series chip LED
LED Package: 3x2 (t=1.3) 3.0 mm x2.0 mm
LED Type Yellow Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Optical Power Output 54 milliwatts 54 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED White Lighting - 1416-L128-2790SA35A00A1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details