ROHM Semiconductor USA, LLC High brightness Lens Type LED CSL0901MT

Description
CSL0901MT is Lens type Chip LED.
Request a Quote Datasheet
Description
CSL0901MT is Lens type Chip LED.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High brightness Lens Type LED - CSL0901MT - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
High brightness Lens Type LED
CSL0901MT
High brightness Lens Type LED CSL0901MT
CSL0901MT is Lens type Chip LED.

CSL0901MT is Lens type Chip LED.

Supplier's Site Datasheet
Willich, Germany
High brightness Lens Type LED
CSL0901MT
High brightness Lens Type LED CSL0901MT
CSL0901MT is Lens type Chip LED. Achieves high brightness with the small 1608 (0603) size.

CSL0901MT is Lens type Chip LED. Achieves high brightness with the small 1608 (0603) size.

Supplier's Site Datasheet
LED Indication - Discrete - CSL0901MTTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CSL0901MTTR-ND
LED Indication - Discrete CSL0901MTTR-ND
Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - CSL0901MTCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CSL0901MTCT-ND
LED Indication - Discrete CSL0901MTCT-ND
Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
Led, Yellow Green, 100Mcd, 571Nm, 0608; Led Colour Rohm - 68AC4704 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, 100Mcd, 571Nm, 0608; Led Colour Rohm
68AC4704
Led, Yellow Green, 100Mcd, 571Nm, 0608; Led Colour Rohm 68AC4704
LED, YELLOW GREEN, 100MCD, 571NM, 0608; LED Colour:Yellow Green; LED Mounting:SMD; Bulb Size:-; Viewing Angle:-; Lens Shape:Dome; Product Range:CSL090x Series; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; SVHC:No SVHC RoHS Compliant: Yes

LED, YELLOW GREEN, 100MCD, 571NM, 0608; LED Colour:Yellow Green; LED Mounting:SMD; Bulb Size:-; Viewing Angle:-; Lens Shape:Dome; Product Range:CSL090x Series; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
CSL0901MT
Standard LEDs - SMD CSL0901MT
Standard LEDs - SMD LED YELLOW GREEN HIGH BRIGHT

Standard LEDs - SMD LED YELLOW GREEN HIGH BRIGHT

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number CSL0901MT CSL0901MT CSL0901MTTR-ND 68AC4704 CSL0901MT
Product Name High brightness Lens Type LED High brightness Lens Type LED LED Indication - Discrete Led, Yellow Green, 100Mcd, 571Nm, 0608; Led Colour Rohm Standard LEDs - SMD
LED Type Yellow; Green Yellow; Green Yellow; Green Yellow; Green
Peak Wavelength 571 nm (5710 Å) 571 nm (5710 Å) 571 nm (5710 Å)
Optical Power Output 50 milliwatts 50 milliwatts
Luminous Intensity 140 milliCandela 140 milliCandela 100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921700 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; White; Blue, green, red, white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details