ROHM Semiconductor USA, LLC Infrared Light Emitting Diode Top View Type SIR-34ST3F

Description
ROHM's optical sensors serve as eyes to monitor changes of any motions, and comply with customer's day-to-day diversifying requests.
Request a Quote
Description
ROHM's optical sensors serve as eyes to monitor changes of any motions, and comply with customer's day-to-day diversifying requests.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SIR-34ST3F is a GaAs infrared light emitting diode designed for top view applications, housed in clear plastic. It features a compact size of oÜ3.1mm and offers high luminous efficiency with a peak emission wavelength of 950nm, making it suitable for use with silicon detectors. The device has a maximum output power of 8.0mW at a forward current of 50mA and a wide radiation angle of 27°, which enhances its applicability in compact optical control equipment and remote control devices. The diode operates within a temperature range of -25°C to +85°C and has a long lifespan with high reliability. Its electrical characteristics include a forward voltage of approximately 1.3V at 100mA and a reverse voltage rating of 5V. The SIR-34ST3F is suitable for various applications, including optical control equipment and light sources for remote controls, making it a versatile choice for engineers looking for efficient infrared light sources.

Datasheet Summary
Powered by GS/AI

The SIR-34ST3F is a GaAs infrared light emitting diode designed for top view applications, housed in clear plastic. It features a compact size of oÜ3.1mm and offers high luminous efficiency with a peak emission wavelength of 950nm, making it suitable for use with silicon detectors. The device has a maximum output power of 8.0mW at a forward current of 50mA and a wide radiation angle of 27°, which enhances its applicability in compact optical control equipment and remote control devices. The diode operates within a temperature range of -25°C to +85°C and has a long lifespan with high reliability. Its electrical characteristics include a forward voltage of approximately 1.3V at 100mA and a reverse voltage rating of 5V. The SIR-34ST3F is suitable for various applications, including optical control equipment and light sources for remote controls, making it a versatile choice for engineers looking for efficient infrared light sources.

Suppliers

Company
Product
Description
Supplier Links
Infrared Light Emitting Diode Top View Type - SIR-34ST3F - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Infrared Light Emitting Diode Top View Type
SIR-34ST3F
Infrared Light Emitting Diode Top View Type SIR-34ST3F
ROHM's optical sensors serve as eyes to monitor changes of any motions, and comply with customer's day-to-day diversifying requests.

ROHM's optical sensors serve as eyes to monitor changes of any motions, and comply with customer's day-to-day diversifying requests.

Supplier's Site Datasheet
Infrared Light Emitting Diode Top View Type - SIR-34ST3F - ROHM Semiconductor GmbH
Willich, Germany
Infrared Light Emitting Diode Top View Type
SIR-34ST3F
Infrared Light Emitting Diode Top View Type SIR-34ST3F
ROHM's optical sensors serve as eyes to monitor changes of any motions, and comply with customer's day-to-day diversifying requests.

ROHM's optical sensors serve as eyes to monitor changes of any motions, and comply with customer's day-to-day diversifying requests.

Supplier's Site Datasheet
IR LEDs - 1246857 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1246857
IR LEDs 1246857
LED,Infrared,950nm,5 4deg,radial T1

LED,Infrared,950nm,54deg,radial T1

Supplier's Site
IR LEDs - 1246857P - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1246857P
IR LEDs 1246857P
LED,Infrared,950nm,5 4deg,radial T1

LED,Infrared,950nm,54deg,radial T1

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH RS Components, Ltd. RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SIR-34ST3F SIR-34ST3F 1246857 1246857P
Product Name Infrared Light Emitting Diode Top View Type Infrared Light Emitting Diode Top View Type IR LEDs IR LEDs
Peak Wavelength 950 nm (9500 Å) 950 nm (9500 Å) 950 nm (9500 Å) 950 nm (9500 Å)
Viewing Angle 27 degrees 27 degrees
Optical Power Output 8 milliwatts 8 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 633 nm (6330 Å)
View Details
LED White Lighting - 1416-L128-4090CB3500002TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers