ROHM Semiconductor GmbH High brightness Lens Type, Yellow LED for Automotive CSL0901WT(C)

Description
CSL0901x(C) Series is Lens type Chip LED which is AEC-Q102 qualified.
Datasheet
Description
CSL0901x(C) Series is Lens type Chip LED which is AEC-Q102 qualified.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willich, Germany
High brightness Lens Type, Yellow LED for Automotive
CSL0901WT(C)
High brightness Lens Type, Yellow LED for Automotive CSL0901WT(C)
CSL0901x(C) Series is Lens type Chip LED which is AEC-Q102 qualified.

CSL0901x(C) Series is Lens type Chip LED which is AEC-Q102 qualified.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Light Emitting Diodes (LED)
Product Number CSL0901WT(C)
Product Name High brightness Lens Type, Yellow LED for Automotive
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
Optical Power Output 75 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
3.0X2.5MM RED/WHITE SMD LED - APB3025SURKQWDF-AMT - Kingbright Corporation
Specs
LED Package: Top-Emitting Bi-Color SMD LED
LED Type Red; White
Peak Wavelength 630 nm (6300 Å)
View Details
LED Indication - Discrete - XLUYR34M-ND - DigiKey
Specs
LED Package: Radial - 3 Lead, Formed
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 590 to 627 nm (5900 to 6270 Å)
View Details