ROHM Semiconductor GmbH

Mini-mold Chip LED (IV rank reduction products)

SML-D12D1W

Description
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.
Datasheet
Description
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
<p>Mini-mold Chip LED (I<sub>V</sub> rank reduction products)</p> - SML-D12D1W - ROHM Semiconductor GmbH
Willich, Germany

Mini-mold Chip LED (IV rank reduction products)


SML-D12D1W

Mini-mold Chip LED (IV rank reduction products)

SML-D12D1W
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.

ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.

Supplier's Site Datasheet
Mini-mold Chip LED (I<sub>V</sub> rank reduction products) - SML-D12D1W - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Mini-mold Chip LED (IV rank reduction products)
SML-D12D1W
Mini-mold Chip LED (IV rank reduction products) SML-D12D1W
ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.

ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-D12D1W SML-D12D1W
Product Name

Mini-mold Chip LED (IV rank reduction products)

Mini-mold Chip LED (IV rank reduction products)
LED Package: 1.6x0.8 (t=0.55) 1.6 mm x0.8 mm
LED Type Orange Orange
Peak Wavelength 605 nm (6050 Å) 605 nm (6050 Å)
Optical Power Output 54 milliwatts 54 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-1004-2-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details