ROHM Semiconductor GmbH Circular LED lamp SLR-332DU

Description
ROHM's lamp LED lineup covers various types including high-brightness/high -reliability LED lamps suitable outdoor displays.
Request a Quote Datasheet
Description
ROHM's lamp LED lineup covers various types including high-brightness/high -reliability LED lamps suitable outdoor displays.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular LED lamp - SLR-332DU - ROHM Semiconductor GmbH
Willich, Germany
Circular LED lamp
SLR-332DU
Circular LED lamp SLR-332DU
ROHM's lamp LED lineup covers various types including high-brightness/high -reliability LED lamps suitable outdoor displays.

ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays.

Supplier's Site Datasheet
Circular LED lamp - SLR-332DU - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Circular LED lamp
SLR-332DU
Circular LED lamp SLR-332DU
ROHM's lamp LED lineup covers various types including high-brightness/high -reliability LED lamps suitable outdoor displays.

ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays.

Supplier's Site Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SLR-332DU
1250743-SLR-332DU
LED Indication - Discrete - SLR-332DU 1250743-SLR-332DU
Manufacturer: Rohm Semiconductor Win Source Part Number: 1250743-SLR-332DU Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1250743-SLR-332DU
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SLR-332DU SLR-332DU 1250743-SLR-332DU
Product Name Circular LED lamp Circular LED lamp LED Indication - Discrete - SLR-332DU
LED Package: Circleφ3
LED Type Orange Orange
Peak Wavelength 610 nm (6100 Å) 605 nm (6050 Å)
Viewing Angle 85 degrees 85 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-2290NA3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2200 K
View Details