The SML-Z14PT(A) is a high brightness chip LED from ROHM Semiconductor, featuring a PLCC2 package with dimensions of 3.5mm x 2.8mm and a thickness of 1.9mm. It operates at a forward current of 20mA to 50mA, with a maximum power dissipation of 114mW. The LED is available in multiple colors, including orange, yellow, yellowish green, and green, with varying luminous intensities depending on the color. The device has a moisture sensitivity level of 3, indicating it requires proper handling to avoid moisture-related issues. The operating temperature range is from -40°C to +100°C, making it suitable for a variety of applications. This LED is designed for general electronic equipment and is not recommended for high-reliability applications such as aerospace or medical systems.
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.
ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | SML-Z14PT(A) | SML-Z14PT(A) |
| Product Name | High brightness chip LED with reflector | High brightness chip LED with reflector |
| LED Package: | 2.8x3.5 (t=2.05) | 3.5 mm x2.8 mm |
| LED Type | Green | Green |
| Peak Wavelength | 560 nm (5600 Å) | 560 nm (5600 Å) |
| Optical Power Output | 175 milliwatts | 175 milliwatts |