ROHM Semiconductor GmbH Circular LED lamp SLR-56DU

Description
ROHM's lamp LED lineup covers various types including high-brightness/high -reliability LED lamps suitable outdoor displays.
Datasheet
Description
ROHM's lamp LED lineup covers various types including high-brightness/high -reliability LED lamps suitable outdoor displays.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular LED lamp - SLR-56DU - ROHM Semiconductor GmbH
Willich, Germany
Circular LED lamp
SLR-56DU
Circular LED lamp SLR-56DU
ROHM's lamp LED lineup covers various types including high-brightness/high -reliability LED lamps suitable outdoor displays.

ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays.

Supplier's Site Datasheet
Circular LED lamp - SLR-56DU - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Circular LED lamp
SLR-56DU
Circular LED lamp SLR-56DU
ROHM's lamp LED lineup covers various types including high-brightness/high -reliability LED lamps suitable outdoor displays.

ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SLR-56DU SLR-56DU
Product Name Circular LED lamp Circular LED lamp
LED Package: Circleφ5
LED Type Orange Orange
Peak Wavelength 610 nm (6100 Å) 605 nm (6050 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED Indication - Discrete - 516-AEMD-CM1L-34002CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
LED Color Lighting - 67-2074-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 626 nm (4700 to 6260 Å)
View Details
4 suppliers